Espressif Systems RF Transceiver Modules and Modems ESP32-S2-MINI-2-N4

Description
SMD MODULE W/PCB ANTENNA
Datasheet
Description
SMD MODULE W/PCB ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-S2-MINI-2-N4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-2-N4
RF Transceiver Modules and Modems ESP32-S2-MINI-2-N4
SMD MODULE W/PCB ANTENNA

SMD MODULE W/PCB ANTENNA

Supplier's Site Datasheet
IoT/Communication Modules >> WiFi Modules - ESP32-S2-MINI-2-N4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP32-S2-MINI-2-N4
IoT/Communication Modules >> WiFi Modules ESP32-S2-MINI-2-N4
19.5dBm ESP32-S2FH4芯片 2.4GHz VFQFN-56-EP WiFi Modules ROHS

19.5dBm ESP32-S2FH4芯片 2.4GHz VFQFN-56-EP WiFi Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ESP32-S2-MINI-2-N4 ESP32-S2-MINI-2-N4
Product Name RF Transceiver Modules and Modems IoT/Communication Modules >> WiFi Modules
Device Type Transceiver
Technology 802.11b/g/n Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4761-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details