Espressif Systems RF Transceiver ICs ESP8684H2

Description
SMD IC ESP8684H2, SINGLE-CORE MC
Datasheet
Description
SMD IC ESP8684H2, SINGLE-CORE MC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP8684H2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP8684H2
RF Transceiver ICs ESP8684H2
SMD IC ESP8684H2, SINGLE-CORE MC

SMD IC ESP8684H2, SINGLE-CORE MC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ESP8684H2
Product Name RF Transceiver ICs
Device Type Transceiver; TxRx + MCU
Technology 802.11b/g/n, Bluetooth v5.0
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F139FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Receivers - SI4704-D60-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details