Mini-Circuits Attenuators GAT-0+

Description
0 DB SMT FIXED ATT, DC, 8000 MHZ
Datasheet
Description
0 DB SMT FIXED ATT, DC, 8000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - GAT-0+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
GAT-0+
Attenuators GAT-0+
0 DB SMT FIXED ATT, DC, 8000 MHZ

0 DB SMT FIXED ATT, DC, 8000 MHZ

Supplier's Site Datasheet
RF and Wireless - Attenuators - GAT-0+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
GAT-0+
RF and Wireless - Attenuators GAT-0+
0 DB SMT FIXED ATT, DC, 8000 MHZ

0 DB SMT FIXED ATT, DC, 8000 MHZ

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number GAT-0+ GAT-0+
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details