Mini-Circuits RF Amplifiers GALI-5+

Description
IC RF AMP CELL 0HZ-4GHZ SOT89
Datasheet
Description
IC RF AMP CELL 0HZ-4GHZ SOT89
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - GALI-5+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
GALI-5+
RF Amplifiers GALI-5+
IC RF AMP CELL 0HZ-4GHZ SOT89

IC RF AMP CELL 0HZ-4GHZ SOT89

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number GALI-5+
Product Name RF Amplifiers
Technology Cellular, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 336-2140-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details
2 suppliers