Mini-Circuits RF Amplifiers ERA-5+

Description
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Datasheet
Description
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ERA-5+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
ERA-5+
RF Amplifiers ERA-5+
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD

IC RF AMP CELLULAR 0HZ-4GHZ 4SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ERA-5+
Product Name RF Amplifiers
Technology Cellular, CATV, DBS, PCS, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LU1P-F32Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 0CANN-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4762-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details