Mini-Circuits Attenuators FW-20A+

Description
20 DB FIXED ATT, DC - 12000 MH
Datasheet
Description
20 DB FIXED ATT, DC - 12000 MH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - FW-20A+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
FW-20A+
Attenuators FW-20A+
20 DB FIXED ATT, DC - 12000 MH

20 DB FIXED ATT, DC - 12000 MH

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number FW-20A+
Product Name Attenuators
Operating Frequency 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details