Mini-Circuits Attenuators GAT-10+

Description
10 DB SMT FIXED ATT, DC 8000 MHZ
Datasheet
Description
10 DB SMT FIXED ATT, DC 8000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - GAT-10+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
GAT-10+
Attenuators GAT-10+
10 DB SMT FIXED ATT, DC 8000 MHZ

10 DB SMT FIXED ATT, DC 8000 MHZ

Supplier's Site Datasheet
RF and Wireless - Attenuators - GAT-10+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
GAT-10+
RF and Wireless - Attenuators GAT-10+
10 DB SMT FIXED ATT, DC 8000 MHZ

10 DB SMT FIXED ATT, DC 8000 MHZ

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number GAT-10+ GAT-10+
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL543TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details