TDK Corporation RF/IF and RFID - Balun HHM1533

Description
RF/IF and RFID - Balun
Datasheet
Description
RF/IF and RFID - Balun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun HHM1533
RF/IF and RFID - Balun

RF/IF and RFID - Balun

Supplier's Site
Balun HHM1533
MULTILAYER BALUN FOR 1920 - 2170

MULTILAYER BALUN FOR 1920 - 2170

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1533 HHM1533
Product Name RF/IF and RFID - Balun Balun
Operating Frequency 1920 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32281-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details