TDK Corporation Balun HHM1908A2

Description
MULTILYER BALUN FOR 4900 - 5950M
Datasheet
Description
MULTILYER BALUN FOR 4900 - 5950M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTILYER BALUN FOR 4900 - 5950M

MULTILYER BALUN FOR 4900 - 5950M

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number HHM1908A2
Product Name Balun
Operating Frequency 4900 to 5950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20704UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4764-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details