NXP Semiconductors RFID, RF Access, Monitoring ICs HT2ICS2002W/V9F,00

Description
RFID Transponder IC 125kHz 6.5V
Description
RFID Transponder IC 125kHz 6.5V

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - HT2ICS2002W/V9F,00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
HT2ICS2002W/V9F,00
RFID, RF Access, Monitoring ICs HT2ICS2002W/V9F,00
RFID Transponder IC 125kHz 6.5V

RFID Transponder IC 125kHz 6.5V

Buy Now
RFID, RF Access, Monitoring ICs - HT2ICS2002W/V9F,00 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
HT2ICS2002W/V9F,00
RFID, RF Access, Monitoring ICs HT2ICS2002W/V9F,00
IC RFID TRANSP 125KHZ UNCASED

IC RFID TRANSP 125KHZ UNCASED

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HT2ICS2002W/V9F,00 HT2ICS2002W/V9F,00
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI32177-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details