TDK Corporation RF and Wireless - RF Directional Coupler HHM2952A1

Description
DIRECTIONAL COUPLER 3.4-5.95GHZ
Datasheet
Description
DIRECTIONAL COUPLER 3.4-5.95GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - HHM2952A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
HHM2952A1
RF and Wireless - RF Directional Coupler HHM2952A1
DIRECTIONAL COUPLER 3.4-5.95GHZ

DIRECTIONAL COUPLER 3.4-5.95GHZ

Supplier's Site
RF Directional Coupler - HHM2952A1 - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
HHM2952A1
RF Directional Coupler HHM2952A1
DIRECTIONAL COUPLER 3.4-5.95GHZ

DIRECTIONAL COUPLER 3.4-5.95GHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM2952A1 HHM2952A1
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type 0402 (1005 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - AS204-80LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Cellular
Supply Voltage Other; 4.8V ~ 5.2V
Operating Frequency 0.3000 to 3500 MHz
View Details
2 suppliers
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers