MACOM Balun ETC1-1-13TR

Description
BALUN 4.5MHZ-3GHZ 1:1 5SMD
Datasheet
Description
BALUN 4.5MHZ-3GHZ 1:1 5SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 4.5MHZ-3GHZ 1:1 5SMD

BALUN 4.5MHZ-3GHZ 1:1 5SMD

Supplier's Site Datasheet
RF and Wireless - Balun ETC1-1-13TR
BALUN 4.5MHZ-3GHZ 1:1 5SMD

BALUN 4.5MHZ-3GHZ 1:1 5SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ETC1-1-13TR ETC1-1-13TR
Product Name Balun RF and Wireless - Balun
Operating Frequency 4.5 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 4050BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Power Dividers/Splitters - APS3625RS34P8 - ODG (Origin Data Global)
Specs
Package Type 24-VFQFN Exposed Pad
View Details
2 suppliers