TDK Corporation Radio Frequency Chip/Antenna >> Balun HHM1595A1

Description
8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS
Datasheet
Description
8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Chip/Antenna >> Balun - HHM1595A1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Balun
HHM1595A1
Radio Frequency Chip/Antenna >> Balun HHM1595A1
8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS

8dB 180°@±20° 3GHz~8GHz 1.5dB 50Ω:100Ω 0805 Balun ROHS

Supplier's Site Datasheet
RF and Wireless - Balun HHM1595A1
BALUN 3GHZ-8GHZ 50/100 0805

BALUN 3GHZ-8GHZ 50/100 0805

Supplier's Site
BALUN 3GHZ-8GHZ 50/100 0805

BALUN 3GHZ-8GHZ 50/100 0805

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number HHM1595A1 HHM1595A1 HHM1595A1
Product Name Radio Frequency Chip/Antenna >> Balun RF and Wireless - Balun Balun
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 336-1738-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details