TDK Corporation RF and Wireless - Balun HHM17139B1

Description
BALUN 2.4GHZ-2.5GHZ 50/50 0603
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/50 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun HHM17139B1
BALUN 2.4GHZ-2.5GHZ 50/50 0603

BALUN 2.4GHZ-2.5GHZ 50/50 0603

Supplier's Site
BALUN 2.4GHZ-2.5GHZ 50/50 0603

BALUN 2.4GHZ-2.5GHZ 50/50 0603

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM17139B1 HHM17139B1
Product Name RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20735PKML1G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
RF Receivers - 863-SI47912A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details