TDK Corporation RF and Wireless - Balun HHM1518A3

Description
BALUN 1.71-1.99GHZ 50/150 0805
Datasheet
Description
BALUN 1.71-1.99GHZ 50/150 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun HHM1518A3
BALUN 1.71-1.99GHZ 50/150 0805

BALUN 1.71-1.99GHZ 50/150 0805

Supplier's Site
BALUN 1.71-1.99GHZ 50/150 0805

BALUN 1.71-1.99GHZ 50/150 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1518A3 HHM1518A3
Product Name RF and Wireless - Balun Balun
Operating Frequency 1710 to 1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Receivers - SI4761-A50-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 1710 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details