ODG (Origin Data Global) RFID Antennas FXC.16.A

Description
NFC FLEX ANTENNA 16MM CIRCLE
Datasheet
Description
NFC FLEX ANTENNA 16MM CIRCLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - FXC.16.A - ODG (Origin Data Global)
Shenzhen, China
RFID Antennas
FXC.16.A
RFID Antennas FXC.16.A
NFC FLEX ANTENNA 16MM CIRCLE

NFC FLEX ANTENNA 16MM CIRCLE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number FXC.16.A
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F544DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 336-5400-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details