EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4097V2SO16A+

Description
READ/WRITE ANALOG FRONT END IC W
Description
READ/WRITE ANALOG FRONT END IC W

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4097V2SO16A+ - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
EM4097V2SO16A+
RFID, RF Access, Monitoring ICs EM4097V2SO16A+
READ/WRITE ANALOG FRONT END IC W

READ/WRITE ANALOG FRONT END IC W

Supplier's Site
RFID, RF Access, Monitoring ICs - EM4097V2SO16A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4097V2SO16A+
RFID, RF Access, Monitoring ICs EM4097V2SO16A+
RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)

RFID Transponder IC 100kHz ~ 150kHz Serial 4.1V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number EM4097V2SO16A+ EM4097V2SO16A+
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Supply Voltage Other; 4.1V ~ 5.5V Other; 4.1V ~ 5.5V
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers