YIC International Co., Limited RF Receiver, Transmitter, and Transceiver Finished Units GU-504GG-USB

Description
RF RECEIVER GNSS/GPS USB IP67
Datasheet
Description
RF RECEIVER GNSS/GPS USB IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - GU-504GG-USB - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
GU-504GG-USB
RF Receiver, Transmitter, and Transceiver Finished Units GU-504GG-USB
RF RECEIVER GNSS/GPS USB IP67

RF RECEIVER GNSS/GPS USB IP67

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number GU-504GG-USB
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32179-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RI-RFM-003C Series 2000 Mini RFM - RI-RFM-003C-30 - Texas Instruments
Specs
Supply Voltage 5V
Operating Frequency 0.1342 MHz
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details