Renesas Electronics Corporation RF Mixers F1701NBGI8

Description
VFQFPN 5.00X5.00X0.80 MM, 0.65MM
Datasheet
Description
VFQFPN 5.00X5.00X0.80 MM, 0.65MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers F1701NBGI8
VFQFPN 5.00X5.00X0.80 MM, 0.65MM

VFQFPN 5.00X5.00X0.80 MM, 0.65MM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number F1701NBGI8
Product Name RF Mixers
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CYW55912IUBGTXTMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3019-KT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details