TDK Corporation RF and Wireless - Balun HHM1526

Description
BALUN 1.71-1.99GHZ 50/100 0805
Datasheet
Description
BALUN 1.71-1.99GHZ 50/100 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun HHM1526
BALUN 1.71-1.99GHZ 50/100 0805

BALUN 1.71-1.99GHZ 50/100 0805

Supplier's Site
Balun HHM1526
BALUN 1.71-1.99GHZ 50/100 0805

BALUN 1.71-1.99GHZ 50/100 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1526 HHM1526
Product Name RF and Wireless - Balun Balun
Operating Frequency 1710 to 1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details