Renesas Electronics Corporation RF and Wireless - RF Switches F2910NBGP8

Description
IC RF SWITCH SPST 8GHZ 8VFQFPN
Datasheet
Description
IC RF SWITCH SPST 8GHZ 8VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Switches
F2910NBGP8
RF and Wireless - RF Switches F2910NBGP8
IC RF SWITCH SPST 8GHZ 8VFQFPN

IC RF SWITCH SPST 8GHZ 8VFQFPN

Supplier's Site
RF Switches - F2910NBGP8 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
F2910NBGP8
RF Switches F2910NBGP8
IC RF SWITCH SPST 8GHZ 8VFQFPN

IC RF SWITCH SPST 8GHZ 8VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2910NBGP8 F2910NBGP8
Product Name RF and Wireless - RF Switches RF Switches
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47951A2GE2AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details