EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4094SO20A+

Description
13.56MHZ, COMPLIANT ISO 15693 AN
Description
13.56MHZ, COMPLIANT ISO 15693 AN

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4094SO20A+ - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
EM4094SO20A+
RFID, RF Access, Monitoring ICs EM4094SO20A+
13.56MHZ, COMPLIANT ISO 15693 AN

13.56MHZ, COMPLIANT ISO 15693 AN

Supplier's Site
RFID, RF Access, Monitoring ICs - EM4094SO20A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4094SO20A+
RFID, RF Access, Monitoring ICs EM4094SO20A+
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)

RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number EM4094SO20A+ EM4094SO20A+
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Package Type SOIC; 20-SOIC (0.295", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW43455LXKUBGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS47DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4731-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details