L-COM, INC.
HG2405RD-RSP -- RF ANTENNAS
L-com, Inc.
RF Antennas
HG2405RD-RSP
Description
ANT 2.4GHZ 5.5DBI RP SMA
Description
ANT 2.4GHZ 5.5DBI RP SMA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
HG2405RD-RSP |
|
Product Name
|
RF Antennas |
|
Operating Frequency
|
2400 to 2500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details
Device Type
Beamformers
Operating Frequency
1000 to 12400 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details