Espressif Systems RF Transceiver Modules and Modems ESP32-H2-MINI-1-N4

Description
RF TXRX MODULE BT PCB TRACE SMD
Datasheet
Description
RF TXRX MODULE BT PCB TRACE SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ESP32-H2-MINI-1-N4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-H2-MINI-1-N4
RF Transceiver Modules and Modems ESP32-H2-MINI-1-N4
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ESP32-H2-MINI-1-N4
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-D-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details