DUAL INTERFACE, CONTACT AND CONT
RFID Reader/Transponder IC ISO 14443-A, ISO 14443-B Serial 2.7V ~ 3.3V, 4.5V ~ 5.5V Die
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | EM4830RFAB132WS6 | EM4830RFAB132WS6 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Reader/Transponder | Receiver |
| Supply Voltage | Other; 2.7V ~ 3.3V, 4.5V ~ 5.5V | 3.3V; Other; 2.7V ~ 3.3V, 4.5V ~ 5.5V |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |