ESPRESSIF SYSTEMS
ESP32-S2FH4 -- RF TRANSCEIVER MODULES AND MODEMS
Espressif Systems
RF Transceiver Modules and Modems
ESP32-S2FH4
Description
SMD WIFI IC 4MB FLASH
Description
SMD WIFI IC 4MB FLASH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ESP32-S2FH4 |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
1000 to 12400 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details