Renesas Electronics Corporation Integrated Circuits (ICs) - RF & Radio - RF attenuator F1958NBGK8

Description
Integrated Circuits (ICs) - RF & Radio - RF attenuator
Datasheet
Description
Integrated Circuits (ICs) - RF & Radio - RF attenuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - RF & Radio - RF attenuator - F1958NBGK8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - RF attenuator
F1958NBGK8
Integrated Circuits (ICs) - RF & Radio - RF attenuator F1958NBGK8
Integrated Circuits (ICs) - RF & Radio - RF attenuator

Integrated Circuits (ICs) - RF & Radio - RF attenuator

Supplier's Site
Attenuators - F1958NBGK8 - ODG (Origin Data Global)
Shenzhen, China
Attenuators
F1958NBGK8
Attenuators F1958NBGK8
7-BIT 0.25DB DIGITAL STEP ATTENU

7-BIT 0.25DB DIGITAL STEP ATTENU

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number F1958NBGK8 F1958NBGK8
Product Name Integrated Circuits (ICs) - RF & Radio - RF attenuator Attenuators
Operating Frequency 1 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4762-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details