Mini-Circuits Attenuators FW-8A+

Description
8 DB FIXED ATT, DC - 12000 MHZ
Datasheet
Description
8 DB FIXED ATT, DC - 12000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - FW-8A+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
FW-8A+
Attenuators FW-8A+
8 DB FIXED ATT, DC - 12000 MHZ

8 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number FW-8A+
Product Name Attenuators
Operating Frequency 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20819A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54S137DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-4629-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details