TDK Corporation RF and Wireless - Balun HHM1548E1

Description
BALUN 3.2GHZ-3.9GHZ 50/200 0805
Datasheet
Description
BALUN 3.2GHZ-3.9GHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun HHM1548E1
BALUN 3.2GHZ-3.9GHZ 50/200 0805

BALUN 3.2GHZ-3.9GHZ 50/200 0805

Supplier's Site
BALUN 3.2GHZ-3.9GHZ 50/200 0805

BALUN 3.2GHZ-3.9GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1548E1 HHM1548E1
Product Name RF and Wireless - Balun Balun
Operating Frequency 3200 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 336-5377-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details