TDK Corporation Balun HHM1603A1

Description
BALUN 2.3GHZ-2.7GHZ 50/100 4SMD
Datasheet
Description
BALUN 2.3GHZ-2.7GHZ 50/100 4SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.3GHZ-2.7GHZ 50/100 4SMD

BALUN 2.3GHZ-2.7GHZ 50/100 4SMD

Supplier's Site Datasheet
RF and Wireless - Balun HHM1603A1
BALUN 2.3GHZ-2.7GHZ 50/100 4SMD

BALUN 2.3GHZ-2.7GHZ 50/100 4SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM1603A1 HHM1603A1
Product Name Balun RF and Wireless - Balun
Operating Frequency 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4632-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details