RFID Transponder IC 100kHz ~ 150kHz 5V Die
IC RFID TRANSP 100-150KHZ DIE
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | HTCICC6402FUG/AM,0 | HTCICC6402FUG/AM,0 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Transponder |
| Features | RoHS | |
| Supply Voltage | Other; 5V | Other; 5V |