Mini-Circuits Attenuators GAT-15+

Description
15 DB SMT FIXED ATT, DC 8000 MHZ
Datasheet
Description
15 DB SMT FIXED ATT, DC 8000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - GAT-15+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
GAT-15+
Attenuators GAT-15+
15 DB SMT FIXED ATT, DC 8000 MHZ

15 DB SMT FIXED ATT, DC 8000 MHZ

Supplier's Site Datasheet
RF and Wireless - Attenuators - GAT-15+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
GAT-15+
RF and Wireless - Attenuators GAT-15+
15 DB SMT FIXED ATT, DC 8000 MHZ

15 DB SMT FIXED ATT, DC 8000 MHZ

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number GAT-15+ GAT-15+
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM20732YT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32192-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details