SMD MODULE, ESP32-PICO-V3-02 WIT
19.5dBm ESP32-PICO-V3-02芯片 2.4GHz SMD-53P WiFi Modules ROHS
SMD WiFi Modules ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ESP32-PICO-MINI-02U-N8R2 | ESP32-PICO-MINI-02U-N8R2 | 277-ESP32-PICO-MINI-02U-N8R2 |
| Product Name | RF Transceiver Modules and Modems | IoT/Communication Modules >> WiFi Modules | SMD WiFi Modules ROHS |
| Device Type | Transceiver | ||
| Technology | 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 | Wi-Fi / WiMAX / Wi-Mesh | |
| Supply Voltage | Other; 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |