EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4094SO20B+

Description
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Description
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4094SO20B+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4094SO20B+
RFID, RF Access, Monitoring ICs EM4094SO20B+
RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)

RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)

Buy Now
RFID, RF Access, Monitoring ICs - EM4094SO20B+ - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
EM4094SO20B+
RFID, RF Access, Monitoring ICs EM4094SO20B+
13.56MHZ, COMPLIANT ISO 15693 AN

13.56MHZ, COMPLIANT ISO 15693 AN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number EM4094SO20B+ EM4094SO20B+
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader
Interface Serial
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CY8C4127FNI-BL483TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details