L-com, Inc. RF Antennas HG5158DP-13U

Description
ANTOMNI 5.1-5.8GHZ 13DBI
Datasheet
Description
ANTOMNI 5.1-5.8GHZ 13DBI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HG5158DP-13U - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
HG5158DP-13U
RF Antennas HG5158DP-13U
ANTOMNI 5.1-5.8GHZ 13DBI

ANTOMNI 5.1-5.8GHZ 13DBI

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number HG5158DP-13U
Product Name RF Antennas
Operating Frequency 5150 to 5850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - BGA715N7E6327XTSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN Exposed Pad
View Details