Renesas Electronics Corporation RF Mixers F1792NLGI

Description
RF SINGLE WIDEBAND GAIN-SETTABLE
Datasheet
Description
RF SINGLE WIDEBAND GAIN-SETTABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - F1792NLGI - ODG (Origin Data Global)
Shenzhen, China
RF Mixers
F1792NLGI
RF Mixers F1792NLGI
RF SINGLE WIDEBAND GAIN-SETTABLE

RF SINGLE WIDEBAND GAIN-SETTABLE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number F1792NLGI
Product Name RF Mixers
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - 336-4341-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details