EM Microelectronic - US, Inc. RFID, RF Access, Monitoring ICs EM4237SLICV3DF2C+

Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 2-VDFN
Description
RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 2-VDFN

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - EM4237SLICV3DF2C+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
EM4237SLICV3DF2C+
RFID, RF Access, Monitoring ICs EM4237SLICV3DF2C+
RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 2-VDFN

RFID Reader/Transponder IC 13.56MHz ISO 15693, ISO 18000-3 2-VDFN

Buy Now
RFID, RF Access, Monitoring ICs - EM4237SLICV3DF2C+ - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
EM4237SLICV3DF2C+
RFID, RF Access, Monitoring ICs EM4237SLICV3DF2C+
64K BYTES FLASH NVM, ISO/IEC1444

64K BYTES FLASH NVM, ISO/IEC1444

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number EM4237SLICV3DF2C+ EM4237SLICV3DF2C+
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Reader/Transponder
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-B1A-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Receivers - 863-SI47902A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details