Electric Imp RF Receiver, Transmitter, and Transceiver Finished Units IMP001-US-B

Description
IMP 802.11B/G/N NODE CARD
Datasheet
Description
IMP 802.11B/G/N NODE CARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - IMP001-US-B - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
IMP001-US-B
RF Receiver, Transmitter, and Transceiver Finished Units IMP001-US-B
IMP 802.11B/G/N NODE CARD

IMP 802.11B/G/N NODE CARD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number IMP001-US-B
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Receivers - SI4735-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details