Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
U-BLOX AG
EVA-M8M-0 -- RF RECEIVERS
u-blox AG
RF Receivers
EVA-M8M-0
Description
RF RCVR GNSS/GPS 1.575GHZ 43LGA
ODG (Origin Data Global)
Done
Datasheet
Description
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
RF Receivers
EVA-M8M-0
RF Receivers
EVA-M8M-0
RF RCVR GNSS/GPS 1.575GHZ 43LGA
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Network and Communication Chips
Product Number
EVA-M8M-0
Product Name
RF Receivers
Supply Voltage
Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Bluetooth module
AS-XBEE-BT-2.4-INT-01
Specs
Device Type
Receiver
Technology
Bluetooth
View Details
RS Components, Ltd.
GPS Antennas
1407612
Specs
Technology
GPS
Features
RoHS
View Details
Nordic Semiconductor ASA
RF Transceiver ICs
NRF2401AG-REEL
Specs
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
1000 kbps
View Details
2
suppliers
Texas Instruments
RI-ANT-S01C Series 2000 Stick Antenna 1m cable
RI-ANT-S01C-30
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
0.1342 MHz
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details