RF Solutions RF Receiver, Transmitter, and Transceiver Finished Units FIRETRAP-TX2

Description
REMOTE TRANSMITTER
Description
REMOTE TRANSMITTER

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - FIRETRAP-TX2 - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
FIRETRAP-TX2
RF Receiver, Transmitter, and Transceiver Finished Units FIRETRAP-TX2
REMOTE TRANSMITTER

REMOTE TRANSMITTER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number FIRETRAP-TX2
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Switches - BGS12AL7-4E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 2.4V ~ 3.6V
Operating Frequency 30 to 3000 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 26S12APC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4760-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details