Silicon Labs Zigbee Modules (802.15.4) ETRX357USB-LRS8M

Description
Zigbee Modules (802.15.4) Telegesis USB Stick ETRX357USB, Long Range, 8Mb, Logo, R309
Datasheet
Description
Zigbee Modules (802.15.4) Telegesis USB Stick ETRX357USB, Long Range, 8Mb, Logo, R309
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
ETRX357USB-LRS8M
Zigbee Modules (802.15.4) ETRX357USB-LRS8M
Zigbee Modules (802.15.4) Telegesis USB Stick ETRX357USB, Long Range, 8Mb, Logo, R309

Zigbee Modules (802.15.4) Telegesis USB Stick ETRX357USB, Long Range, 8Mb, Logo, R309

Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - ETRX357USB-LRS8M - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
ETRX357USB-LRS8M
RF Receiver, Transmitter, and Transceiver Finished Units ETRX357USB-LRS8M
TELEGESIS USB STICK ETRX357USB,

TELEGESIS USB STICK ETRX357USB,

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ETRX357USB-LRS8M ETRX357USB-LRS8M
Product Name Zigbee Modules (802.15.4) RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20733A1KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4757-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details