MACOM Balun ETC1-1T-2TR

Description
BALUN 6SMD FLAT LEAD
Datasheet
Description
BALUN 6SMD FLAT LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 6SMD FLAT LEAD

BALUN 6SMD FLAT LEAD

Supplier's Site Datasheet
RF and Wireless - Balun ETC1-1T-2TR
BALUN 6SMD FLAT LEAD

BALUN 6SMD FLAT LEAD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ETC1-1T-2TR ETC1-1T-2TR
Product Name Balun RF and Wireless - Balun
Package Type 6-SMD (5 Leads), Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 54126W/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details