Renesas Electronics Corporation RF Switches F2976NEGK8

Description
VFQFPN 2.00X2.00X0.50 MM, 0.50MM
Datasheet
Description
VFQFPN 2.00X2.00X0.50 MM, 0.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - F2976NEGK8 - ODG (Origin Data Global)
Shenzhen, China
RF Switches
F2976NEGK8
RF Switches F2976NEGK8
VFQFPN 2.00X2.00X0.50 MM, 0.50MM

VFQFPN 2.00X2.00X0.50 MM, 0.50MM

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Switches
F2976NEGK8
RF and Wireless - RF Switches F2976NEGK8
IC RF SWITCH SPDT 10GHZ 12VFQFPN

IC RF SWITCH SPDT 10GHZ 12VFQFPN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number F2976NEGK8 F2976NEGK8
Product Name RF Switches RF and Wireless - RF Switches
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4764-A50-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details