47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
CAP TANT 47UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491D476M016AT4081-ND | T491D476M016AT4081 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 47 microF | 47 microF |