470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 800mOhm
CAP TANT 470UF 20% 4V 2917
CAPACITOR TANT, 470UF 4V, 0.8 OHM, 0.2, 7343-31, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
CAP TANT 470UF 20% 4V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491D477M004AT-ND | T491D477M004AT | 40K0361 | T491D477M004AT |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 470Uf 4V, 0.8 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |