4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
CAP TANT 4.7UF 20% 35V 2917
Capacitor,4.7uF,35VD
CAP TANT 4.7UF 20% 35V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491D475M035AG-ND | T491D475M035AG | 80H7713 | T491D475M035AG |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |