KEMET Electronics Corporation Tantalum Capacitors T491D476K025AT4280

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D476K025AT4280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D476K025AT4280-ND
Tantalum Capacitors T491D476K025AT4280-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - T491D476K025AT4280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D476K025AT4280
Tantalum Capacitors T491D476K025AT4280
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D476K025AT4280 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D476K025AT4280
Capacitors - Tantalum Capacitors T491D476K025AT4280
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D476K025AT4280-ND T491D476K025AT4280 T491D476K025AT4280
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers