47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
CAP TANT 47UF 10% 25V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | T491D476K025ZTZ012-ND | T491D476K025ZTZ012 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |