KEMET Electronics Corporation SMD 47uF 6.3V Capacitor T491D476K006AT

Description
Tantalum Cap 47uF 6.3V 10% 7343 SMD 800mR 125C T/R Product overview: T491D476K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D476K006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 47uF 6.3V 10% 7343 SMD 800mR 125C T/R Product overview: T491D476K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D476K006AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 6.3V Capacitor
59-T491D476K006AT
SMD 47uF 6.3V Capacitor 59-T491D476K006AT
Tantalum Cap 47uF 6.3V 10% 7343 SMD 800mR 125C T/R Product overview: T491D476K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D476K006AT can be used for catalog matching and distributor lookup.

Tantalum Cap 47uF 6.3V 10% 7343 SMD 800mR 125C T/R Product overview: T491D476K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D476K006AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-8389-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8389-6-ND
Tantalum Capacitors 399-8389-6-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8389-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8389-1-ND
Tantalum Capacitors 399-8389-1-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8389-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8389-2-ND
Tantalum Capacitors 399-8389-2-ND
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330429-T491D476K006AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330429-T491D476K006AT
Capacitors - Tantalum Capacitors 1330429-T491D476K006AT
Manufacturer: Kemet Win Source Part Number: 1330429-T491D476K006 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 800mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-8389-1,399-8389- 2,399-8389-6,T491D47 6K006AT-ND Base Product Number: T491D RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330429-T491D476K006AT
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 800mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-8389-1,399-8389-2,399-8389-6,T491D476K006AT-ND
Base Product Number: T491D
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - T491D476K006AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D476K006AT
Tantalum Capacitors T491D476K006AT
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D476K006AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D476K006AT
Capacitors - Tantalum Capacitors T491D476K006AT
CAP TANT 47UF 10% 6.3V 2917

CAP TANT 47UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet - 57K2020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet
57K2020
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet 57K2020
CAPACITOR TANT, 47UF, 6V, 0.8 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mARoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6V, 0.8 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mARoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet - 32K6922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet
32K6922
Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet 32K6922
CAPACITOR TANT, 47UF, 6V, 0.8 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mARoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6V, 0.8 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491D476K006AT 399-8389-6-ND 399-8389-1-ND 1330429-T491D476K006AT T491D476K006AT T491D476K006AT 57K2020
Product Name SMD 47uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 6V, 0.8 Ohm, 0.1, 7343-31; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details