KEMET Electronics Corporation Tantalum Capacitors T491D476M010AT24787622

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491D476M010AT24787622-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491D476M010AT24787622-ND
Tantalum Capacitors T491D476M010AT24787622-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors T491D476M010AT24787622
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - T491D476M010AT24787622 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D476M010AT24787622
Tantalum Capacitors T491D476M010AT24787622
CAP TANT 47UF 20% 10V 2917

CAP TANT 47UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491D476M010AT24787622-ND T491D476M010AT24787622 T491D476M010AT24787622
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details